BSTS-45X4 Cable by TE Connectivity

HEATSHRINK 114.3MM BLACK 1.2M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.45

Distributor Stock
Logo for RS
RS
from US$81.63
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$45.25
-
Buy Now
Logo for Farnell
Farnell
from US$42.85
-
Buy Now

Specifications

Shrink Ratio 3
I.D. Supplied - Imperial 4.499"
I.D. Supplied - Metric 114.3mm
Shrink Tubing / Boot Colour Black
Length - Imperial 3.94ft
Length - Metric 1.2m
I.D. Recovered Max - Imperial 1.751"
I.D. Recovered Max - Metric 44.5mm
Shrink Tubing / Boot Material Polymer
Product Range -
SVHC No SVHC (07-Jul-2017)
Accessory Type Heat Shrink
Approval Bodies ABS DNV LLOYDS
Shrink Temperature 120°C
Shrink Type Heat
Unshrunk Diameter 114.3mm

Alternative Descriptions

Thick wall heatshrink tubing,114.3mm i/d | RS
Bsts-45X4 |Raychem Te Connectivity BSTS-45X4 | Newark Electronics
BSTS-45X4 | Avnet America
HEATSHRINK, 114.3MM, BLACK, 1.2M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BSTS-45X4?

Additional datasheets, footprints and schematics for BSTS-45X4 are listed on our Part Details page. You can also find images and similar parts to BSTS-45X4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BSTS-45X4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSTS-45X4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BSTS-45X4 fall under?

The BSTS-45X4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to BSTS-45X4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BSTS-45X4 you can contact the distributor directly for product support, shipping queries etc.

Is the BSTS-45X4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BSTS-45X4 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for BSTS-45X4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BSTS-45X4 often in real-time on the comparison pages.

What if I can't find stock of BSTS-45X4?

You can fill out our help required form which you can use to request a quote for BSTS-45X4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay