Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Type | Round Female |
---|---|
Standoff Material | Stainless Steel |
Thread Size - Metric | M4 |
Thread Length - Metric | 5mm |
Body Length - Metric | 6.6mm |
Body Diameter - Metric | 7.1mm |
RoHS Compliant | Yes |
Standoff, Round Female, Ss, M4, 6.6Mm Rohs Compliant: Yes |Spida Fixings BSTM4C8A35C05A. | Newark Electronics |
STANDOFF, ROUND FEMALE, SS, M4, 6.6MM | element14 |
Where can I find additional details, specifications and documents for a BSTM4C8A35C05A?
Additional datasheets, footprints and schematics for BSTM4C8A35C05A are listed on our Part Details page. You can also find images and similar parts to BSTM4C8A35C05A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSTM4C8A35C05A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSTM4C8A35C05A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSTM4C8A35C05A fall under?
The BSTM4C8A35C05A is listed under Fasteners & Mechanical > Fasteners & Fixings > Bonded Fasteners > Bonded Standoffs.
Can I view similar or alternative parts?
You can view similar parts to BSTM4C8A35C05A when available in the Bonded Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSTM4C8A35C05A you can contact the distributor directly for product support, shipping queries etc.
Is the BSTM4C8A35C05A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BSTM4C8A35C05A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BSTM4C8A35C05A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSTM4C8A35C05A often in real-time on the comparison pages.
What if I can't find stock of BSTM4C8A35C05A?
You can fill out our help required form which you can use to request a quote for BSTM4C8A35C05A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.