Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Fabric |
---|---|
External Height | 340mm |
External Width | 420mm |
External Depth | 240mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Facom BS.T14PB Soft Tote Bag 42cm (16.5in) | Rapid Electronics |
Boîte à outils textile 14'' mini Probag | RS |
Tool Bag, Mini Probag 34L | Newark Electronics |
TOOL BAG, MINI PROBAG 34L | Farnell |
Where can I find additional details, specifications and documents for a BS.T14PB?
Additional datasheets, footprints and schematics for BS.T14PB are listed on our Part Details page. You can also find images and similar parts to BS.T14PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS.T14PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS.T14PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS.T14PB fall under?
The BS.T14PB is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to BS.T14PB when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS.T14PB you can contact the distributor directly for product support, shipping queries etc.
Is the BS.T14PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS.T14PB have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BS.T14PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS.T14PB often in real-time on the comparison pages.
What if I can't find stock of BS.T14PB?
You can fill out our help required form which you can use to request a quote for BS.T14PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.