BST010 Switches by IDEC Corporation

CONTACT BLOCK, 1NO, 3A, SCREW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Switch Terminals Screw
No. of Poles 1 Pole
Contact Current Max 10A
Contact Voltage AC Max 440V
For Use With Idec TWTD Series Oiltight Switches and Pilot Devices
Contact Voltage DC Max 220V
RoHS Compliant Yes

Alternative Descriptions

Contact Block, 1No, 3A, Screw | Newark Electronics
IDEC CONTACT BLOCK | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BST010?

Additional datasheets, footprints and schematics for BST010 are listed on our Part Details page. You can also find images and similar parts to BST010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BST010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BST010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BST010 fall under?

The BST010 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.

Can I view similar or alternative parts?

You can view similar parts to BST010 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BST010 you can contact the distributor directly for product support, shipping queries etc.

Is the BST010 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BST010 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for BST010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BST010 often in real-time on the comparison pages.

What if I can't find stock of BST010?

You can fill out our help required form which you can use to request a quote for BST010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay