Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 440V |
For Use With | Idec TWTD Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 220V |
RoHS Compliant | Yes |
Contact Block, 1Nc, 3A, Pcb/Push-On | Newark Electronics |
IDEC CONTACT BLOCK, 1 NC CONTADiscontinuedNo Replacement | Relay Specialties |
Switch Contact Blocks / Switch Kits Contact Block | Sager |
Where can I find additional details, specifications and documents for a BST-001?
Additional datasheets, footprints and schematics for BST-001 are listed on our Part Details page. You can also find images and similar parts to BST-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BST-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BST-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BST-001 fall under?
The BST-001 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to BST-001 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BST-001 you can contact the distributor directly for product support, shipping queries etc.
Is the BST-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BST-001 have stock available?
Authorised distributors including Newark Electronics, element14, Relay Specialties, Sager and Farnell have stock available or on a lead time for BST-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BST-001 often in real-time on the comparison pages.
What if I can't find stock of BST-001?
You can fill out our help required form which you can use to request a quote for BST-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.