Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
10,654
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
132,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
10,654
in stock
|
Buy Now | |
element14
from US$0.14
|
10,654
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,990
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 115mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 13.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 200mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Continuous Drain Current Id N Channel | 115mA |
Continuous Drain Current Id P Channel | -130mA |
Current Id Max | 800mA |
Drain Source Voltage Vds N Channel | 60V |
Drain Source Voltage Vds P Channel | -50V |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 3.2ohm |
On Resistance Rds(on) P Channel | 10ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 60V |
Voltage Vgs Rds on Measurement | 10V |
Dual N & P-Channel 60 V 13.5 Ohm Surface Mount Enhancement MosFet - SOT-363 | Future Electronics |
Mosfet, N & P Channel, Dual, 60V, 800Ma, Sot-363 | Newark Electronics |
MOSFET, NP, CH, 60V, SOT-363 | element14 |
N+P CHAN.FET 60/-50V SOT363 | Rutronik |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N/P-CH 60V/50V 0.115A/0.13A 6-Pin SOT-363 T/R | Avnet America |
MOSFET N/P-Ch 60V/50V 115mA/130mA SOT363 | Diodes Inc BSS8402DW-7-F | RS Americas |
Where can I find additional details, specifications and documents for a BSS8402DW-7-F?
Additional datasheets, footprints and schematics for BSS8402DW-7-F are listed on our Part Details page. You can also find images and similar parts to BSS8402DW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS8402DW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS8402DW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS8402DW-7-F fall under?
The BSS8402DW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS8402DW-7-F when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS8402DW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BSS8402DW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS8402DW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for BSS8402DW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS8402DW-7-F often in real-time on the comparison pages.
What if I can't find stock of BSS8402DW-7-F?
You can fill out our help required form which you can use to request a quote for BSS8402DW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.