Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0389
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0389
|
351,000
in stock
|
Buy Now | |
element14
from US$0.11
|
98,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
77,416
in stock
|
Buy Now | |
Farnell
from US$0.11
|
71,580
in stock
|
Buy Now | |
Avnet America
from US$0.0415
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
13,010
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
10,068
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now | |
Avnet Asia
from US$0.0403
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low On-Resistance |
Low Gate Threshold Voltage |
Low Input Capacitance |
Fast Switching Speed |
Low Input/Output Leakage |
Ultra-Small Surface Mount Package |
RoHS Compliant |
ESD HBM=2000V as per JEDEC A114A ; ESD CDM = 2000V as per JEDEC C101C |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BSS138K |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±12 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 220 |
PD Max (W) | 0.35 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 2500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1600 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 2.4 |
Ciss Typ (pF) | 58 |
Package Type | SOT-23-3 |
N-Channel 50 V Logic Level Enhancement Mode Field Effect Transistor | Future Electronics |
MOSFET, N-CH, 50V, 0.22A, SOT-23-3 | element14 |
Mosfet, N-Ch, 50V, 0.22A, 150Deg C | Newark Electronics |
Trans MOSFET N-CH 50V 0.22A 3-Pin SOT-23 T/R | Avnet America |
ON Semi BSS138K 220mA N Channel Mosfet Transistor | Rapid Electronics |
onsemi MOSFET, N-Channel, 50V, 220mA, SOT-23 | Distrelec |
MOSFET N-Channel 50V 0.22A SOT23 | RS |
Transistor, MOSFET, N-channel, 50V, 0.22A, logic level, fast switching, SOT23 | ON Semiconductor BSS138K | RS Americas |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | Yes |
|VDS| (V) | 50 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.31 A |
PD @TA = +25°C (W) | 0.54 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 3500 mΩ |
|VGS(TH)| Max (V) | 1.5 V |
QG Typ @ |VGS| = 4.5V (nC) | 0.45 nC |
QG Typ @ |VGS| = 10V (nC) | 0.95 nC |
CISS Typ (pF) | 23.2 pF |
CISS Condition @|VDS| (V) | 25 V |
Where can I find additional details, specifications and documents for a BSS138K?
Additional datasheets, footprints and schematics for BSS138K are listed on our Part Details page. You can also find images and similar parts to BSS138K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138K fall under?
The BSS138K is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS138K when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138K you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS138K have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for BSS138K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138K often in real-time on the comparison pages.
What if I can't find stock of BSS138K?
You can fill out our help required form which you can use to request a quote for BSS138K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.