Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0402
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
72,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
72,890
in stock
|
Buy Now | |
element14
from US$0.06
|
72,890
in stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.0402
|
39,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0460
|
24,993
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,800
in stock
|
Buy Now | |
Avnet Silica
-
|
114,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 320mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.1V |
Power Dissipation Pd | 280mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, Dual N-Ch, 60V, Sot-363 Rohs Compliant: Yes |Nexperia BSS138BKS,115 | Newark Electronics |
MOSFET, AUTO, DUAL N-CH, 60V, SOT-363 | element14 |
BSS138BKS Series 60 V 1.6 Ohm 445 mW 0.6nC N-Channel SMT TrenchMOS FET - SOT-363 | Future Electronics |
Transistor MOSFET Array Dual N-CH 60V 320mA 6-Pin TSSOP T/R | Avnet America |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BSS138BKS 115?
Additional datasheets, footprints and schematics for BSS138BKS 115 are listed on our Part Details page. You can also find images and similar parts to BSS138BKS 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138BKS 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138BKS 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138BKS 115 fall under?
The BSS138BKS 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS138BKS 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138BKS 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138BKS 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS138BKS 115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BSS138BKS 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138BKS 115 often in real-time on the comparison pages.
What if I can't find stock of BSS138BKS 115?
You can fill out our help required form which you can use to request a quote for BSS138BKS 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.