Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.0427
|
1,598,847
in stock
|
Buy Now |
![]() |
element14
from US$0.05
|
1,599,787
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0183
|
1,551,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0330
|
390,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0260
|
252,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0332
|
45,304
in stock
|
Buy Now |
![]() |
Micros
from US$0.0469
|
24,280
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.0183
|
5,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0393
|
3,410
in stock
|
Buy Now |
![]() |
Conrad
from US$0.0491
|
3,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
267,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0209
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0487
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.0309
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 360mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.1V |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 60V, 0.36A, SOT23 | element14 |
BSS138BK Series 60 V 1.6 Ohm 350 mW 0.7 nC N-Channel SMT TrenchMOS FET - SOT-23 | Future Electronics |
Mosfet, N Ch, 60V, 0.36A, Sot23, Reel | Newark Electronics |
SOT23 N-CH 60V .36A | TTI Americas |
Transistor: N-MOSFET | TME |
Nexperia BSS138BK,215 MOSFET Tape on Full reel | Conrad |
Power MOSFET, N Channel, 60 V, 360 mA, 1.6 Ohm, SOT-23 (TO-236AB), 3 Pins, Surface Mount | EBV Elektronik |
Where can I find additional details, specifications and documents for a BSS138BK 215?
Additional datasheets, footprints and schematics for BSS138BK 215 are listed on our Part Details page. You can also find images and similar parts to BSS138BK 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138BK 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138BK 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138BK 215 fall under?
The BSS138BK 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS138BK 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138BK 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138BK 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS138BK 215 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and TTI Americas have stock available or on a lead time for BSS138BK 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138BK 215 often in real-time on the comparison pages.
What if I can't find stock of BSS138BK 215?
You can fill out our help required form which you can use to request a quote for BSS138BK 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.