Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | Silicone Rubber |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 2.2mm |
Approval Specification | - |
Product Range | - |
Approval Bodies | BS |
Conductor Make-up | 7 / 0.2mm |
Current Rating | 1.5A |
Operating Temperature Max | 180°C |
Operating Temperature Min | -70°C |
Outer Diameter | 2.2mm |
Primary Insulation Thickness | 0.8mm |
Standard | BS6195 |
Test Voltage | 2500V |
Voltage Rating VAC | 300V |
WIRE, SILICONE, BLACK, 7/0.2MM, 25M | element14 |
Hook Up Wire, 82Ft, 0.22Mm2, Copper, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a BSR29 BLACK 25M..?
Additional datasheets, footprints and schematics for BSR29 BLACK 25M.. are listed on our Part Details page. You can also find images and similar parts to BSR29 BLACK 25M.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSR29 BLACK 25M.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSR29 BLACK 25M.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSR29 BLACK 25M.. fall under?
The BSR29 BLACK 25M.. is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to BSR29 BLACK 25M.. when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSR29 BLACK 25M.. you can contact the distributor directly for product support, shipping queries etc.
Is the BSR29 BLACK 25M.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSR29 BLACK 25M.. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BSR29 BLACK 25M...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSR29 BLACK 25M.. often in real-time on the comparison pages.
What if I can't find stock of BSR29 BLACK 25M..?
You can fill out our help required form which you can use to request a quote for BSR29 BLACK 25M.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.