Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
7,460
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
87,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
7,460
in stock
|
Buy Now | |
element14
from US$0.41
|
7,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
6,342
in stock
|
Buy Now | |
RS
from US$0.31
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0183ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 1.4W |
Transistor Case Style | DSO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N-Channel 30 V 27 Ohm 10 nC OptiMOSÔ Power Mosfet - DSO-8 | Future Electronics |
Mosfet, Dual N-Ch, 30V, 6A, Dso-8 | Newark Electronics |
MOSFET, DUAL N CH, 30V, 6A, DSO-8 | element14 |
Infineon MOSFET BSO220N03MD G | RS |
Transistor MOSFET Array Dual N-CH 30V 7.7A 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSO220N03MDGXUMA1?
Additional datasheets, footprints and schematics for BSO220N03MDGXUMA1 are listed on our Part Details page. You can also find images and similar parts to BSO220N03MDGXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSO220N03MDGXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSO220N03MDGXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSO220N03MDGXUMA1 fall under?
The BSO220N03MDGXUMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSO220N03MDGXUMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSO220N03MDGXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSO220N03MDGXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSO220N03MDGXUMA1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BSO220N03MDGXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSO220N03MDGXUMA1 often in real-time on the comparison pages.
What if I can't find stock of BSO220N03MDGXUMA1?
You can fill out our help required form which you can use to request a quote for BSO220N03MDGXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.