Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1.4W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual Mosfet, Dual N Channel, 8 A, 30 V, 0.0125 Ohm, 10 V, 2 V Rohs Compliant: Yes |Infineon BSO150N03MDGXUMA1 | Newark Electronics |
MOSFET, DUAL N-CH, 30V, 8A, SOIC-8 | element14 |
Dual N-Channel 30 V 18.2 mOhm 17 nC OptiMOSÔ Power Mosfet - PDSO-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 9.3A 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSO150N03MDGXUMA1?
Additional datasheets, footprints and schematics for BSO150N03MDGXUMA1 are listed on our Part Details page. You can also find images and similar parts to BSO150N03MDGXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSO150N03MDGXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSO150N03MDGXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSO150N03MDGXUMA1 fall under?
The BSO150N03MDGXUMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSO150N03MDGXUMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSO150N03MDGXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSO150N03MDGXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSO150N03MDGXUMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BSO150N03MDGXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSO150N03MDGXUMA1 often in real-time on the comparison pages.
What if I can't find stock of BSO150N03MDGXUMA1?
You can fill out our help required form which you can use to request a quote for BSO150N03MDGXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.