Status: | Unknown |
---|---|
Series: | OptiMOS 2 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
31,500
in stock
|
Buy Now | |
element14
from US$0.22
|
18,610
in stock
|
Buy Now | |
Farnell
from US$0.19
|
18,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
9,660
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
8,762
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
2,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
502
in stock
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 1.4A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.119ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 500mW |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS 2 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual MOSFET N+Pch OptiMOS 30V 1.4A TSOP6 | RS |
MOSFET, AEC-Q101, COMPLEMENT N&P, TSOP-6 | element14 |
Mosfet, N/P-Ch, 30V, 1.4A, Tsop | Newark Electronics |
BSL316C: 30V 160 mOhm OptiMOSÔ 2+ OptiMOSÔ-P 2 Small Signal Transistor-PG-TSOP-6 | Future Electronics |
Trans MOSFET N/P-CH 30V/30V 1.4A/1.5A 6-Pin TSOP T/R | Avnet America |
Infineon MOSFET, N-Channel / P-Channel, 30V, 1.5A, TSOP | Distrelec |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BSL316CH6327XTSA1?
Additional datasheets, footprints and schematics for BSL316CH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BSL316CH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSL316CH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSL316CH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSL316CH6327XTSA1 fall under?
The BSL316CH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSL316CH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSL316CH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSL316CH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSL316CH6327XTSA1 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for BSL316CH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSL316CH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BSL316CH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BSL316CH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.