Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.95
|
No stock
|
Buy Now |
Gasket / Seal Type | Decor Seal |
---|---|
Gasket / Seal Material | Thermoplastic Elastomer |
Gasket / Seal Length | 161.7mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Seal |
Colour | Blue |
For Use With | BOS-Streamline |
Enclosure Accessory, Blue, Ip65, Seal, Bos-Streamline Rohs Compliant: Yes |Bopla BS 600 DI-D-5005 | Newark Electronics |
Where can I find additional details, specifications and documents for a BS 600 DI-D-5005?
Additional datasheets, footprints and schematics for BS 600 DI-D-5005 are listed on our Part Details page. You can also find images and similar parts to BS 600 DI-D-5005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS 600 DI-D-5005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS 600 DI-D-5005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS 600 DI-D-5005 fall under?
The BS 600 DI-D-5005 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to BS 600 DI-D-5005 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS 600 DI-D-5005 you can contact the distributor directly for product support, shipping queries etc.
Is the BS 600 DI-D-5005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS 600 DI-D-5005 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BS 600 DI-D-5005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS 600 DI-D-5005 often in real-time on the comparison pages.
What if I can't find stock of BS 600 DI-D-5005?
You can fill out our help required form which you can use to request a quote for BS 600 DI-D-5005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.