Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Gasket / Seal Type | Decor Seal |
---|---|
Gasket / Seal Material | Thermoplastic Elastomer |
Gasket / Seal Length | 121.9mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Seal |
Colour | Yellow |
For Use With | BOS-Streamline |
Where can I find additional details, specifications and documents for a BS 400 DI-D-1003?
Additional datasheets, footprints and schematics for BS 400 DI-D-1003 are listed on our Part Details page. You can also find images and similar parts to BS 400 DI-D-1003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS 400 DI-D-1003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS 400 DI-D-1003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS 400 DI-D-1003 fall under?
The BS 400 DI-D-1003 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to BS 400 DI-D-1003 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS 400 DI-D-1003 you can contact the distributor directly for product support, shipping queries etc.
Is the BS 400 DI-D-1003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS 400 DI-D-1003 have stock available?
There is no stock from authorised distributors for BS 400 DI-D-1003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS 400 DI-D-1003 often in real-time on the comparison pages.
What if I can't find stock of BS 400 DI-D-1003?
You can fill out our help required form which you can use to request a quote for BS 400 DI-D-1003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.