Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Overall Length | 150mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Jaw Length | 32.5mm |
Jaw Type | Flat Nose |
Jaw Width | 3mm |
Length | 150mm |
Plier, Flat Nose, Smooth, 150Mm | Newark Electronics |
PLIER, FLAT NOSE, SMOOTH, 150MM | element14 |
Where can I find additional details, specifications and documents for a BS300LLL?
Additional datasheets, footprints and schematics for BS300LLL are listed on our Part Details page. You can also find images and similar parts to BS300LLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS300LLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS300LLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS300LLL fall under?
The BS300LLL is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to BS300LLL when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS300LLL you can contact the distributor directly for product support, shipping queries etc.
Is the BS300LLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS300LLL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BS300LLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS300LLL often in real-time on the comparison pages.
What if I can't find stock of BS300LLL?
You can fill out our help required form which you can use to request a quote for BS300LLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.