Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.54
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$76.61
|
50
in stock
|
Buy Now | |
Distrelec
from US$75.18
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$78.09
|
4
in stock
|
Buy Now | |
RS Americas
from US$65.49
|
2
in stock
|
Buy Now | |
Avnet America
from US$63.79
|
-
|
Buy Now | |
element14
from US$70.25
|
-
|
Buy Now | |
Sager
from US$73.21
|
-
|
Buy Now | |
Farnell
from US$57.84
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Electrode Holder Rohs Compliant: Yes |Omron Industrial Automation BS-1 | Newark Electronics |
Omron Industrial Automation Electrode Holder Level Switches | Distrelec |
Sensor for fluid level controllers | Transfer Multisort Elektronik |
ELECTRODE HOLDER HI TEMP/PRESS | Omron Automation BS-1 | RS Americas |
Conductive Electrode Holder,M18 x 20mm | RS |
ELECTRODE HOLDER | Avnet America |
Test Connectors ELECTRODE HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | miniCON Series |
RoHS: | Compliant |
Product Range | miniCON Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
For Use With | Neutrik miniCON Series Circular Housing Connectors |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BS-1?
Additional datasheets, footprints and schematics for BS-1 are listed on our Part Details page. You can also find images and similar parts to BS-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS-1 fall under?
The BS-1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to BS-1 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS-1 you can contact the distributor directly for product support, shipping queries etc.
Is the BS-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Distrelec, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for BS-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS-1 often in real-time on the comparison pages.
What if I can't find stock of BS-1?
You can fill out our help required form which you can use to request a quote for BS-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.