Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Fabric |
---|---|
External Height | 360mm |
External Width | 520mm |
External Depth | 250mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Case Material | Fabric |
Internal Depth - Metric | 36cm |
Internal Height - Metric | 52cm |
Internal Width - Metric | 25cm |
Material | Fabric |
Type | Tool Box |
PROBAG BS,T20PB | RS |
Facom BS.T20PB Soft Tote Bag 50cm (20in) | Rapid Electronics |
Tool Case, 520 X 250 X 360 Mm, Fabric | Newark Electronics |
TOOL BAG, MINI PROBAG 47L | Farnell |
Where can I find additional details, specifications and documents for a BS.T20PB?
Additional datasheets, footprints and schematics for BS.T20PB are listed on our Part Details page. You can also find images and similar parts to BS.T20PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS.T20PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS.T20PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS.T20PB fall under?
The BS.T20PB is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to BS.T20PB when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS.T20PB you can contact the distributor directly for product support, shipping queries etc.
Is the BS.T20PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS.T20PB have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BS.T20PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS.T20PB often in real-time on the comparison pages.
What if I can't find stock of BS.T20PB?
You can fill out our help required form which you can use to request a quote for BS.T20PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.