Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Optocoupler Case Style | Surface Mount DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 800V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 800V |
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 Kv, 800 V, Surface Mount Dip, 6 Rohs Compliant: Yes |Vishay BRT13H-X017T | Newark Electronics |
OPTOCOUPLER, TRIAC, NZC | element14 |
OPTOTRIAC GAAS INFRARED DIODE | TTI Europe |
Optocoupler AC-OUT 1-CH 800VDRM 6-Pin DIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a BRT13H-X017T?
Additional datasheets, footprints and schematics for BRT13H-X017T are listed on our Part Details page. You can also find images and similar parts to BRT13H-X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT13H-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT13H-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT13H-X017T fall under?
The BRT13H-X017T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to BRT13H-X017T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT13H-X017T you can contact the distributor directly for product support, shipping queries etc.
Is the BRT13H-X017T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT13H-X017T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for BRT13H-X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT13H-X017T often in real-time on the comparison pages.
What if I can't find stock of BRT13H-X017T?
You can fill out our help required form which you can use to request a quote for BRT13H-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.