Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
7,780
in stock
|
Buy Now | |
element14
from US$2.60
|
7,780
in stock
|
Buy Now | |
TTI Europe
from US$1.93
|
3,800
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
2,000
in stock
|
Buy Now | |
RS
from US$3.00
|
1,985
in stock
|
Buy Now | |
Rutronik
from US$1.97
|
1,800
in stock
|
Buy Now | |
Schukat Electronic
from US$1.65
|
1,470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
1,021
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
49
in stock
|
Buy Now | |
Distrelec
from US$3.59
|
40
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 800V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6 | element14 |
OPTOTRIAC GAAS INFRARED DIODE | TTI Europe |
BRT13H Series 1 Channel 800 V 5300 Vrms Phototriac Optocoupler - DIP-6 | Future Electronics |
OPTOCOUPLER | RS |
PHOTOTRIAC,IFT=2MA,800VDRM,NZC | Rutronik |
Optotr. 5,3kV 800V 2mA DIP6 | Schukat Electronic |
Optotriac | Transfer Multisort Elektronik |
Optocoupler, Triac O/P, 5.3Kv, Dip-6 | Newark Electronics |
Vishay Optocoupler (TRIAC) 800V 20mA 5.3kV | Distrelec |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a BRT13H?
Additional datasheets, footprints and schematics for BRT13H are listed on our Part Details page. You can also find images and similar parts to BRT13H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT13H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT13H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT13H fall under?
The BRT13H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BRT13H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT13H you can contact the distributor directly for product support, shipping queries etc.
Is the BRT13H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT13H have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Future Electronics and RS have stock available or on a lead time for BRT13H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT13H often in real-time on the comparison pages.
What if I can't find stock of BRT13H?
You can fill out our help required form which you can use to request a quote for BRT13H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.