Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Optocoupler, Triac, 5.3Kv, Dip | Newark Electronics |
OPTOCOUPLER, TRIAC, NZC | element14 |
Optocoupler Triac DC-OUT 1-CH 600V 6-Pin DIP | EBV Elektronik |
OPTOTRIAC GAAS INFRARED DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a BRT12H-X001?
Additional datasheets, footprints and schematics for BRT12H-X001 are listed on our Part Details page. You can also find images and similar parts to BRT12H-X001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT12H-X001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT12H-X001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT12H-X001 fall under?
The BRT12H-X001 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to BRT12H-X001 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT12H-X001 you can contact the distributor directly for product support, shipping queries etc.
Is the BRT12H-X001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT12H-X001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and TTI Europe have stock available or on a lead time for BRT12H-X001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT12H-X001 often in real-time on the comparison pages.
What if I can't find stock of BRT12H-X001?
You can fill out our help required form which you can use to request a quote for BRT12H-X001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.