Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
4,247
in stock
|
Buy Now | |
element14
from US$2.21
|
4,047
in stock
|
Buy Now | |
Farnell
from US$2.31
|
4,047
in stock
|
Buy Now | |
Rutronik
from US$2.17
|
3,800
in stock
|
Buy Now | |
TTI Europe
from US$2.33
|
750
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Optocoupler, Triac, 5.3Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6 | element14 |
PHOTOTRIAC,IFT=2MA,600VDRM,NZC | Rutronik |
OPTOTRIAC 600V DIP-6 | TTI Europe |
Optocoupler Triac AC-OUT 1-CH 600VDRM | RS |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a BRT12H?
Additional datasheets, footprints and schematics for BRT12H are listed on our Part Details page. You can also find images and similar parts to BRT12H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT12H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT12H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT12H fall under?
The BRT12H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BRT12H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT12H you can contact the distributor directly for product support, shipping queries etc.
Is the BRT12H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT12H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and TTI Europe have stock available or on a lead time for BRT12H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT12H often in real-time on the comparison pages.
What if I can't find stock of BRT12H?
You can fill out our help required form which you can use to request a quote for BRT12H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.