Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 400V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 400V |
Where can I find additional details, specifications and documents for a BRT11M?
Additional datasheets, footprints and schematics for BRT11M are listed on our Part Details page. You can also find images and similar parts to BRT11M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRT11M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRT11M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRT11M fall under?
The BRT11M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to BRT11M when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRT11M you can contact the distributor directly for product support, shipping queries etc.
Is the BRT11M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRT11M have stock available?
There is no stock from authorised distributors for BRT11M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRT11M often in real-time on the comparison pages.
What if I can't find stock of BRT11M?
You can fill out our help required form which you can use to request a quote for BRT11M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.