Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3,310.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,310.35
|
No stock
|
Buy Now |
No. of Ports | 12Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8, SFP x 4 |
RoHS Compliant | Yes |
Ethernet Sw, Rj45 X 8, Sfp X 4, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a BRS50-8TX/4SFP?
Additional datasheets, footprints and schematics for BRS50-8TX/4SFP are listed on our Part Details page. You can also find images and similar parts to BRS50-8TX/4SFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRS50-8TX/4SFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRS50-8TX/4SFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRS50-8TX/4SFP fall under?
The BRS50-8TX/4SFP is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to BRS50-8TX/4SFP when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRS50-8TX/4SFP you can contact the distributor directly for product support, shipping queries etc.
Is the BRS50-8TX/4SFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BRS50-8TX/4SFP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BRS50-8TX/4SFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRS50-8TX/4SFP often in real-time on the comparison pages.
What if I can't find stock of BRS50-8TX/4SFP?
You can fill out our help required form which you can use to request a quote for BRS50-8TX/4SFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.