Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2,223.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,223.68
|
No stock
|
Buy Now |
No. of Ports | 6Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4, SC x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Ethernet Sw, Rj45 X 4, Sc X 2, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a BRS20-4TX/2FX-SM-EEC?
Additional datasheets, footprints and schematics for BRS20-4TX/2FX-SM-EEC are listed on our Part Details page. You can also find images and similar parts to BRS20-4TX/2FX-SM-EEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRS20-4TX/2FX-SM-EEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRS20-4TX/2FX-SM-EEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRS20-4TX/2FX-SM-EEC fall under?
The BRS20-4TX/2FX-SM-EEC is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to BRS20-4TX/2FX-SM-EEC when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRS20-4TX/2FX-SM-EEC you can contact the distributor directly for product support, shipping queries etc.
Is the BRS20-4TX/2FX-SM-EEC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BRS20-4TX/2FX-SM-EEC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BRS20-4TX/2FX-SM-EEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRS20-4TX/2FX-SM-EEC often in real-time on the comparison pages.
What if I can't find stock of BRS20-4TX/2FX-SM-EEC?
You can fill out our help required form which you can use to request a quote for BRS20-4TX/2FX-SM-EEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.