Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,519.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,519.34
|
No stock
|
Buy Now |
No. of Ports | 6Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4, SC x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Ethernet Sw, Rj45 X 4, Sc X 2, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a BRS20-4TX/2FX?
Additional datasheets, footprints and schematics for BRS20-4TX/2FX are listed on our Part Details page. You can also find images and similar parts to BRS20-4TX/2FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRS20-4TX/2FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRS20-4TX/2FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRS20-4TX/2FX fall under?
The BRS20-4TX/2FX is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to BRS20-4TX/2FX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRS20-4TX/2FX you can contact the distributor directly for product support, shipping queries etc.
Is the BRS20-4TX/2FX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BRS20-4TX/2FX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BRS20-4TX/2FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRS20-4TX/2FX often in real-time on the comparison pages.
What if I can't find stock of BRS20-4TX/2FX?
You can fill out our help required form which you can use to request a quote for BRS20-4TX/2FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.