Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Ethernet Switch, Rj45 X 4, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a BRS20-4TX?
Additional datasheets, footprints and schematics for BRS20-4TX are listed on our Part Details page. You can also find images and similar parts to BRS20-4TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRS20-4TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRS20-4TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRS20-4TX fall under?
The BRS20-4TX is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to BRS20-4TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRS20-4TX you can contact the distributor directly for product support, shipping queries etc.
Is the BRS20-4TX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BRS20-4TX have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BRS20-4TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRS20-4TX often in real-time on the comparison pages.
What if I can't find stock of BRS20-4TX?
You can fill out our help required form which you can use to request a quote for BRS20-4TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.