Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Communication |
---|---|
Silicon Manufacturer | - |
Silicon Core Number | SARA R410/SARA U201 Modem nRF52840 SoC Module |
Application Sub Type | LTE/WiFi/Bluetooth |
Kit Contents | Boron LTE Dev Board Mini Breadboard Cellular Flex Antenna USB Cable 2x Res Red LED Photodiode |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Particle LTE Modem Kit nRF52840 for Particle Boron | Distrelec |
Boron Lte Kit, Lte/Wifi/Bluetooth | Newark Electronics |
BORON LTE KIT, LTE/WIFI/BLUETOOTH | Farnell |
Where can I find additional details, specifications and documents for a BRN402KIT?
Additional datasheets, footprints and schematics for BRN402KIT are listed on our Part Details page. You can also find images and similar parts to BRN402KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRN402KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRN402KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRN402KIT fall under?
The BRN402KIT is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to BRN402KIT when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRN402KIT you can contact the distributor directly for product support, shipping queries etc.
Is the BRN402KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRN402KIT have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for BRN402KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRN402KIT often in real-time on the comparison pages.
What if I can't find stock of BRN402KIT?
You can fill out our help required form which you can use to request a quote for BRN402KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.