Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$30.61
|
No stock
|
Buy Now |
Accessory Type | Connection Strap |
---|---|
External Depth | 9.53mm |
External Width | 16.3mm |
For Use With | Opto22 SNAP Input / Output Control Systems |
Length | 79.2mm |
RoHS Compliant | No |
Programmable Logic Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a BRICKSTRAP?
Additional datasheets, footprints and schematics for BRICKSTRAP are listed on our Part Details page. You can also find images and similar parts to BRICKSTRAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRICKSTRAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRICKSTRAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRICKSTRAP fall under?
The BRICKSTRAP is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to BRICKSTRAP when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRICKSTRAP you can contact the distributor directly for product support, shipping queries etc.
Is the BRICKSTRAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRICKSTRAP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BRICKSTRAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRICKSTRAP often in real-time on the comparison pages.
What if I can't find stock of BRICKSTRAP?
You can fill out our help required form which you can use to request a quote for BRICKSTRAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.