Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Conforming to Microwire BUS |
Withstands electrostatic voltage 6kV (HBM method typ.) |
Wide temperature range -40℃ to +125℃ (-40℃ to +85℃, -40℃ to +105℃ in other series) |
Same package line up and same pin configuration |
2.5V to 5.5V single supply voltage operation |
Address auto increment function at read operation |
Write mistake prevention function Write prohibition at power on Write prohibition by command code Write mistake prevention circuit at low voltage |
Program cycle auto erase and auto end function |
Program condition display by READY / BUSY |
Low current consumption At write operation (at 5V) : 0.8mA (Typ.) At read operation (at 5V) : 0.5mA (Typ.) At standby operation (at 5V) : 0.1μA (Typ.) (CMOS input) |
Compact package MSOP8 / TSSOP-B8 / SOP8 / SOP-J8 |
High reliability by ROHM original Double-Cell structure |
Data retention for 20 years(Ta≦125℃) |
Endurance up to 300,000 cycles(Ta≦125℃) |
Data at shipment all address FFFFh |
Series | BR93H-2C |
---|---|
Density [bit] | 1K |
Bit Format [Word x Bit] | 64 x 16 |
Vcc(Min.)[V] | 2.5 |
Vcc(Max.)[V] | 5.5 |
Circuit Current (Max.)[mA] | 3 |
Standby Current (Max.)[μA] | 10 |
Write Cycle (Max.)[ms] | 4 |
Input Frequency (Max.)[Hz] | 2M |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 100 |
I/F | MicroWire BUS(3-Wire) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
BR93H46RFJ-2C Data Sheet |
Application Note |
---|
Difference between BR93HR-2C and BR93HR-WC |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
EEPROM Serial-3 Wire 1K-bit 64 x 16 Bit 2.5 to 5.5V 8-Pin SOP-J Emboss T/R | Avnet America |
SERIAL EEPROM, 1.25MHZ, SOPJ-8 | Farnell |
Where can I find additional details, specifications and documents for a BR93H46RFJ-2CE2?
Additional datasheets, footprints and schematics for BR93H46RFJ-2CE2 are listed on our Part Details page. You can also find images and similar parts to BR93H46RFJ-2CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR93H46RFJ-2CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR93H46RFJ-2CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR93H46RFJ-2CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BR93H46RFJ-2CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR93H46RFJ-2CE2 have stock available?
Authorised distributors including CoreStaff, Avnet America and Farnell have stock available or on a lead time for BR93H46RFJ-2CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR93H46RFJ-2CE2 often in real-time on the comparison pages.
What if I can't find stock of BR93H46RFJ-2CE2?
You can fill out our help required form which you can use to request a quote for BR93H46RFJ-2CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.