Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
SPD memory for memory modules |
Wide operating voltage range:1.7 to 5.5V |
Data rewrite up to 1,000,000times |
Series | Plug and Play |
---|---|
Density [bit] | 2K |
Bit Format [Word x Bit] | 256 x 8 |
Vcc(Min.)[V] | 1.7 |
Vcc(Max.)[V] | 3.6 |
Circuit Current (Max.)[mA] | 1 |
Standby Current (Max.)[μA] | 2 |
Write Cycle (Max.)[ms] | 5 |
Input Frequency (Max.)[Hz] | 400k |
Endurance (Max.)[Cycle] | 106 |
Data Retention (Max.)[Year] | 40 |
I/F | I2C BUS(2-Wire) |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x6.4 (t=1.2) |
Data Sheet |
---|
BR34E02FVT-W Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP-B T/R | Avnet America |
SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BR34E02FVT-WE2?
Additional datasheets, footprints and schematics for BR34E02FVT-WE2 are listed on our Part Details page. You can also find images and similar parts to BR34E02FVT-WE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR34E02FVT-WE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR34E02FVT-WE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR34E02FVT-WE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BR34E02FVT-WE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BR34E02FVT-WE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America, element14 and Farnell have stock available or on a lead time for BR34E02FVT-WE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR34E02FVT-WE2 often in real-time on the comparison pages.
What if I can't find stock of BR34E02FVT-WE2?
You can fill out our help required form which you can use to request a quote for BR34E02FVT-WE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.