Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.74
|
38
in stock
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Size Code | Coin Cell |
Battery Technology | Lithium |
Battery Capacity | 165mAh |
Battery Terminals | PCB Pins |
External Diameter | 23mm |
External Height | 2.5mm |
RoHS Compliant | NA |
Lithium Battery, 3V, Coin Cell | Newark Electronics |
Where can I find additional details, specifications and documents for a BR2325-1HB?
Additional datasheets, footprints and schematics for BR2325-1HB are listed on our Part Details page. You can also find images and similar parts to BR2325-1HB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR2325-1HB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR2325-1HB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR2325-1HB fall under?
The BR2325-1HB is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to BR2325-1HB when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR2325-1HB you can contact the distributor directly for product support, shipping queries etc.
Is the BR2325-1HB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BR2325-1HB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BR2325-1HB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR2325-1HB often in real-time on the comparison pages.
What if I can't find stock of BR2325-1HB?
You can fill out our help required form which you can use to request a quote for BR2325-1HB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.