Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Length - Imperial | 38" |
---|---|
Cable Length - Metric | 950mm |
Connector to Connector | Boroscope Connector to Boroscope Connector |
RoHS Compliant | NA |
Extension Cable, Audio/Video, 38In | Newark Electronics |
Where can I find additional details, specifications and documents for a BR200-EXT?
Additional datasheets, footprints and schematics for BR200-EXT are listed on our Part Details page. You can also find images and similar parts to BR200-EXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR200-EXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR200-EXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR200-EXT fall under?
The BR200-EXT is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to BR200-EXT when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR200-EXT you can contact the distributor directly for product support, shipping queries etc.
Is the BR200-EXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BR200-EXT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BR200-EXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR200-EXT often in real-time on the comparison pages.
What if I can't find stock of BR200-EXT?
You can fill out our help required form which you can use to request a quote for BR200-EXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.