BR1632A/GAN Non-Rechargeable Batteries by Panasonic

BATTERY, COIN CELL, 3V, 120MAH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for RS
RS
from US$7.94
225
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.42
1,120
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.40
600
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.65
-
Buy Now
Logo for Sager
Sager
from US$1.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Battery Voltage 3V
Battery Size Code 1632
Battery Technology Lithium
Battery Capacity 120mAh
Battery Terminals PCB Pins
External Diameter 16mm
External Height 3.2mm
Weight 1.5g
RoHS Compliant NA

Alternative Descriptions

BATTERY, NON RECHARGEABLE, 120MAH, 3V | Farnell
BATTERY LITHIUM 3V COIN 16MM | Future Electronics
Lithium Coin Cell High Temp BR Series | RS
LITH 3V 120MAH 3PINH | Rutronik
Battery, Coin Cell, 3V, 120Mah | Newark Electronics
Lithium Coin 3V 120mAh Primary | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BR1632A/GAN?

Additional datasheets, footprints and schematics for BR1632A/GAN are listed on our Part Details page. You can also find images and similar parts to BR1632A/GAN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BR1632A/GAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR1632A/GAN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BR1632A/GAN fall under?

The BR1632A/GAN is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to BR1632A/GAN when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BR1632A/GAN you can contact the distributor directly for product support, shipping queries etc.

Is the BR1632A/GAN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BR1632A/GAN have stock available?

Authorised distributors including Farnell, Future Electronics, RS, Rutronik and Sager have stock available or on a lead time for BR1632A/GAN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BR1632A/GAN often in real-time on the comparison pages.

What if I can't find stock of BR1632A/GAN?

You can fill out our help required form which you can use to request a quote for BR1632A/GAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay