Status: | Unknown |
---|---|
Series: | Back-UPS Pro Series |
RoHS: | Unknown |
Prices starting from US$494.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$494.34
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 10Outlets |
Capacity (VA / W) | 1.2kVA / 720W |
Input Voltage AC Max | 230V |
Output Voltage | 230V |
Backup Time - Full Load | 5.4min |
Product Range | Back-UPS Pro Series |
RoHS Compliant | Yes |
Ups, 230V, 1.2Kva/720W | Newark Electronics |
Where can I find additional details, specifications and documents for a BR1200GI?
Additional datasheets, footprints and schematics for BR1200GI are listed on our Part Details page. You can also find images and similar parts to BR1200GI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR1200GI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR1200GI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR1200GI fall under?
The BR1200GI is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BR1200GI when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR1200GI you can contact the distributor directly for product support, shipping queries etc.
Is the BR1200GI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BR1200GI have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BR1200GI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR1200GI often in real-time on the comparison pages.
What if I can't find stock of BR1200GI?
You can fill out our help required form which you can use to request a quote for BR1200GI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.