BQ78PL114RGZT Part Information
Details for BQ78PL114RGZT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Part Specifications
Battery Type | Li-Ion |
IC Interface Type | SPI |
No. of Batteries | 10 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 78 |
Battery Management Function | Charger Protector Status Monitor |
Control Interface | I2C |
No. of Series Cells | 8 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 500mV |
Supply Voltage Range | 2.3V to 4.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ78PL114RGZT?
Additional datasheets, footprints and schematics for BQ78PL114RGZT are listed in our Part Details tab. You can also find the BQ78PL114RGZT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ78PL114RGZT in the Pricing & Inventory tab next to part details. You can view BQ78PL114RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ78PL114RGZT fall under?
The BQ78PL114RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ78PL114RGZT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ78PL114RGZT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ78PL114RGZT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ78PL114RGZT have stock available?
There is no stock from authorised distributors for BQ78PL114RGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ78PL114RGZT often in real-time on the comparison pages.
What if I can't find stock of BQ78PL114RGZT?
You can fill out our help required form which you can use to request a quote for BQ78PL114RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.