BQ78350DBT-R1 Semiconductors - ICs by Texas Instruments

BATT GAS GAUGE LI-ION/POL TSSOP-30

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Texas Instruments bq78350-R1 Li-Ion and LiFePO4 Battery Management Controller and companion to the bq769x0 family of Analog Front End (AFE) protection devices provides a comprehensive set of Battery Management System (BMS) subsystems, helping to accelerate product development for faster time-to-market.

Where to Buy

Prices starting from US$5.96

Distributor Stock
Logo for Farnell
Farnell
from US$6.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.96
-
Buy Now
Logo for element14
element14
from US$6.27
-
Buy Now

Specifications

Battery Management Function Charge Controller Fuel Gauge
Battery Type LiFePO4 Li-Ion Li-Pol
Supply Voltage Min 2.4V
Supply Voltage Max 2.6V
Battery IC Case Style TSSOP
No. of Pins 30Pins
IC Interface Type I2C SMBus
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Batt Gas Gauge, Li-Ion/Pol, Tssop-30 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ78350DBT-R1?

Additional datasheets, footprints and schematics for BQ78350DBT-R1 are listed on our Part Details page. You can also find images and similar parts to BQ78350DBT-R1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ78350DBT-R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ78350DBT-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ78350DBT-R1 fall under?

The BQ78350DBT-R1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ78350DBT-R1 when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ78350DBT-R1 you can contact the distributor directly for product support, shipping queries etc.

Is the BQ78350DBT-R1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ78350DBT-R1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ78350DBT-R1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ78350DBT-R1 often in real-time on the comparison pages.

What if I can't find stock of BQ78350DBT-R1?

You can fill out our help required form which you can use to request a quote for BQ78350DBT-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay