Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.2 Compliant |
Power Level | - |
Operating Temperature Range | 0°C to 125°C |
IC Package Type | VQFN |
No. of Pins | 20Pins |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Function | Wireless Power Receiver |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
RoHS Phthalates Compliant | Yes |
Supply Voltage Max | 10V |
Supply Voltage Min | 4V |
integrated Wireless power Li-ion charger Receiver, Qi (WPC) Compliant | Texas Instruments |
Wireless Power Receiver, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ51051BRHLT .?
Additional datasheets, footprints and schematics for BQ51051BRHLT . are listed on our Part Details page. You can also find images and similar parts to BQ51051BRHLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ51051BRHLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ51051BRHLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ51051BRHLT . fall under?
The BQ51051BRHLT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BQ51051BRHLT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ51051BRHLT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ51051BRHLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ51051BRHLT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ51051BRHLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ51051BRHLT . often in real-time on the comparison pages.
What if I can't find stock of BQ51051BRHLT .?
You can fill out our help required form which you can use to request a quote for BQ51051BRHLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.