| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | BQ500211 |
| Kit Application Type | Wireless Connectivity |
| Application Sub Type | Wireless Power Transmitter |
| Kit Contents | Eval Board BQ500211 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Dynamic Power Limiting allows Operation from a 5V Supply Standard WPC A5-type Transmitter Coil |
Where can I find additional details, specifications and documents for a BQ500211EVM-045?
Additional datasheets, footprints and schematics for BQ500211EVM-045 are listed on our Part Details page. You can also find images and similar parts to BQ500211EVM-045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500211EVM-045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500211EVM-045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500211EVM-045 fall under?
The BQ500211EVM-045 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ500211EVM-045 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500211EVM-045 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500211EVM-045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500211EVM-045 have stock available?
There is no stock from authorised distributors for BQ500211EVM-045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500211EVM-045 often in real-time on the comparison pages.
What if I can't find stock of BQ500211EVM-045?
You can fill out our help required form which you can use to request a quote for BQ500211EVM-045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.