Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 110kHz |
---|---|
Frequency Max | 205kHz |
RF / IF Modulation | - |
Data Rate | - |
Transmitting Current | - |
RF IC Case Style | VQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | - |
Sensitivity dBm | - |
RF Transmitter Applications | Digital Cameras Power Supplies & Chargers MP3 Players Tools Transmitters Wireless Chargers |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Digital IC Case | VQFN |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Operating Temperature Range | -40°C to +110°C |
Supply Voltage | 3.6V |
Where can I find additional details, specifications and documents for a BQ500210RGZT .?
Additional datasheets, footprints and schematics for BQ500210RGZT . are listed on our Part Details page. You can also find images and similar parts to BQ500210RGZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ500210RGZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ500210RGZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ500210RGZT . fall under?
The BQ500210RGZT . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to BQ500210RGZT . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ500210RGZT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ500210RGZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ500210RGZT . have stock available?
There is no stock from authorised distributors for BQ500210RGZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ500210RGZT . often in real-time on the comparison pages.
What if I can't find stock of BQ500210RGZT .?
You can fill out our help required form which you can use to request a quote for BQ500210RGZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.