Status: | Unknown |
---|---|
Series: | BqTESLA Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | BQ50002 |
Kit Application Type | Power Management |
Application Sub Type | Wireless Power Transmitter |
Kit Contents | Eval Board BQ50002 |
Product Range | BqTESLA Series |
SVHC | No SVHC (27-Jun-2018) |
Features | Qi-Certified WPC1.2 WPC A11-type TX Coil LED & Audio Indication 5Vin |
Where can I find additional details, specifications and documents for a BQ50002EVM-607?
Additional datasheets, footprints and schematics for BQ50002EVM-607 are listed on our Part Details page. You can also find images and similar parts to BQ50002EVM-607 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ50002EVM-607 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ50002EVM-607 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ50002EVM-607 fall under?
The BQ50002EVM-607 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ50002EVM-607 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ50002EVM-607 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ50002EVM-607 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ50002EVM-607 have stock available?
There is no stock from authorised distributors for BQ50002EVM-607.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ50002EVM-607 often in real-time on the comparison pages.
What if I can't find stock of BQ50002EVM-607?
You can fill out our help required form which you can use to request a quote for BQ50002EVM-607 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.