Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | BQ2970 |
Kit Application Type | Power Management - Battery |
Application Sub Type | Battery Protection |
Kit Contents | Eval Board BQ2970 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Single Cell Battery Protection Li-Ion/Li Polymer 5A Charge/Discharge Current 6V Supply |
Single Cell Battery Protection ICs Evaluation Module | Texas Instruments |
Eval Board, Bq2970 Battery Protection | Newark Electronics |
EVAL BOARD, BQ2970 BATTERY PROTECTION | element14 |
Where can I find additional details, specifications and documents for a BQ29700EVM-610?
Additional datasheets, footprints and schematics for BQ29700EVM-610 are listed on our Part Details page. You can also find images and similar parts to BQ29700EVM-610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ29700EVM-610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ29700EVM-610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ29700EVM-610 fall under?
The BQ29700EVM-610 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ29700EVM-610 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ29700EVM-610 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ29700EVM-610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ29700EVM-610 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ29700EVM-610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ29700EVM-610 often in real-time on the comparison pages.
What if I can't find stock of BQ29700EVM-610?
You can fill out our help required form which you can use to request a quote for BQ29700EVM-610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.