Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.37
|
119,245
in stock
|
Buy Now |
Battery Type | Li-Ion |
---|---|
IC Interface Type | - |
No. of Batteries | 4 |
Supply Voltage Min | 3V |
Supply Voltage Max | 20V |
Battery IC Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2-4S Overvoltage Protector with LDO Output | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ296107DSGT?
Additional datasheets, footprints and schematics for BQ296107DSGT are listed on our Part Details page. You can also find images and similar parts to BQ296107DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ296107DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ296107DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ296107DSGT fall under?
The BQ296107DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ296107DSGT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ296107DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ296107DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ296107DSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ296107DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ296107DSGT often in real-time on the comparison pages.
What if I can't find stock of BQ296107DSGT?
You can fill out our help required form which you can use to request a quote for BQ296107DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.