Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.07
|
450
in stock
|
Buy Now |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over Voltage |
No. of Batteries | 4 |
Shutdown Current | 3µA |
Battery IC Case Style | SON |
No. of Pins | 8Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 29449 |
Operating Temperature Range | -40°C to +110°C |
Supply Voltage Range | 4V to 25V |
Secondary Over-Voltage Protection for 2-4 cell in series Li-Ion/Poly (4.30V) | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ29449DRBT?
Additional datasheets, footprints and schematics for BQ29449DRBT are listed on our Part Details page. You can also find images and similar parts to BQ29449DRBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ29449DRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ29449DRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ29449DRBT fall under?
The BQ29449DRBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ29449DRBT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ29449DRBT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ29449DRBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ29449DRBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ29449DRBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ29449DRBT often in real-time on the comparison pages.
What if I can't find stock of BQ29449DRBT?
You can fill out our help required form which you can use to request a quote for BQ29449DRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.