Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.51
|
-
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Charge Overload Over / Under Voltage Short Circuit |
No. of Batteries | 4 |
Shutdown Current | 1µA |
Battery IC Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 29312 |
Battery Management Function | Protector |
Control Interface | I2C |
IC Interface Type | 2 Wire I2C Serial |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 25V |
Termination Type | Surface Mount Device |
Two, Three and Four Cell Lithium or Lithium-Polymer Battery Protection AFE | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ29312APW.?
Additional datasheets, footprints and schematics for BQ29312APW. are listed on our Part Details page. You can also find images and similar parts to BQ29312APW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ29312APW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ29312APW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ29312APW. fall under?
The BQ29312APW. is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ29312APW. when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ29312APW. you can contact the distributor directly for product support, shipping queries etc.
Is the BQ29312APW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ29312APW. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ29312APW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ29312APW. often in real-time on the comparison pages.
What if I can't find stock of BQ29312APW.?
You can fill out our help required form which you can use to request a quote for BQ29312APW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.