BQ27532YZFT-G1 Semiconductors - ICs by Texas Instruments

BATT GAS GAUGE & CTRL LI-ION DSBGA-15

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Farnell
Farnell
from US$1.54
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.28
4,652
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.65
-
Buy Now

Specifications

Battery Management Function Charge Controller Fuel Gauge
Battery Type Li-Ion
Supply Voltage Min 2.8V
Supply Voltage Max 4.5V
Battery IC Case Style DSBGA
No. of Pins 15Pins
IC Interface Type I2C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Battery management unit Impedance Track™ fuel gauge for bq2425x charger | Texas Instruments
Battery Gas Gauge & Control, Li-Ion, Dsbga-15 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ27532YZFT-G1?

Additional datasheets, footprints and schematics for BQ27532YZFT-G1 are listed on our Part Details page. You can also find images and similar parts to BQ27532YZFT-G1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ27532YZFT-G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27532YZFT-G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ27532YZFT-G1 fall under?

The BQ27532YZFT-G1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ27532YZFT-G1 when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27532YZFT-G1 you can contact the distributor directly for product support, shipping queries etc.

Is the BQ27532YZFT-G1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ27532YZFT-G1 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for BQ27532YZFT-G1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ27532YZFT-G1 often in real-time on the comparison pages.

What if I can't find stock of BQ27532YZFT-G1?

You can fill out our help required form which you can use to request a quote for BQ27532YZFT-G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay