Status: | Unknown |
---|---|
Series: | SINGLE Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.20
|
580
in stock
|
Buy Now | |
Texas Instruments
from US$1.12
|
1,646
in stock
|
Buy Now | |
Chip One Stop
from US$1.36
|
219
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
-
|
Buy Now | |
element14
from US$1.71
|
-
|
Buy Now | |
Farnell
from US$1.85
|
-
|
Buy Now |
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | LiCoO2 Li-Ion |
Supply Voltage Min | 2.45V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | SON |
No. of Pins | 12Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SINGLE Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
System-side Impedance Trackâ„¢ battery fuel (gas) gauge | Texas Instruments |
Impedance Track Battery Monitor VSON12EP | RS |
IC: PMIC | Transfer Multisort Elektronik |
Battery Fuel Gauge, Li-Ion, 4.5V, Son-12 | Newark Electronics |
BATTERY FUEL GAUGE, LI-ION, 4.5V, SON-12 | element14 |
Where can I find additional details, specifications and documents for a BQ27441DRZT-G1A .?
Additional datasheets, footprints and schematics for BQ27441DRZT-G1A . are listed on our Part Details page. You can also find images and similar parts to BQ27441DRZT-G1A . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27441DRZT-G1A . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27441DRZT-G1A . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27441DRZT-G1A . fall under?
The BQ27441DRZT-G1A . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27441DRZT-G1A . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27441DRZT-G1A . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27441DRZT-G1A . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27441DRZT-G1A . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BQ27441DRZT-G1A ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27441DRZT-G1A . often in real-time on the comparison pages.
What if I can't find stock of BQ27441DRZT-G1A .?
You can fill out our help required form which you can use to request a quote for BQ27441DRZT-G1A . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.