Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Management Function | Fuel Gauge |
---|---|
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 2.6V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | SON |
No. of Pins | 10Pins |
IC Interface Type | 2 Wire I2C Serial |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 27200 |
Control Interface | I2C |
No. of Series Cells | 1 |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 2.6V to 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ27200DRKR.?
Additional datasheets, footprints and schematics for BQ27200DRKR. are listed on our Part Details page. You can also find images and similar parts to BQ27200DRKR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ27200DRKR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ27200DRKR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ27200DRKR. fall under?
The BQ27200DRKR. is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ27200DRKR. when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ27200DRKR. you can contact the distributor directly for product support, shipping queries etc.
Is the BQ27200DRKR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ27200DRKR. have stock available?
There is no stock from authorised distributors for BQ27200DRKR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ27200DRKR. often in real-time on the comparison pages.
What if I can't find stock of BQ27200DRKR.?
You can fill out our help required form which you can use to request a quote for BQ27200DRKR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.