Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.01
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$8.01
|
5,935
in stock
|
Buy Now |
Battery Type | Lead Acid Li-Ion Li-Pol NiCd NiMH |
---|---|
IC Interface Type | Serial |
No. of Batteries | 1 |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 4.5V |
Battery IC Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Flash-based precision multi-chemistry charge/discharge counter w/ voltage measurement and HDQ comm | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ26220PW?
Additional datasheets, footprints and schematics for BQ26220PW are listed on our Part Details page. You can also find images and similar parts to BQ26220PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ26220PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ26220PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ26220PW fall under?
The BQ26220PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ26220PW when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ26220PW you can contact the distributor directly for product support, shipping queries etc.
Is the BQ26220PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ26220PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ26220PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ26220PW often in real-time on the comparison pages.
What if I can't find stock of BQ26220PW?
You can fill out our help required form which you can use to request a quote for BQ26220PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.