Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Switch Mode Battery Charge Controller |
Silicon Core Number | bq25700A |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board e bq25700A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
bq25700A SMBus NVDC Buck-boost Charger Evaluation Module | Texas Instruments |
Eval Board, Battery Charge Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ25700AEVM-732?
Additional datasheets, footprints and schematics for BQ25700AEVM-732 are listed on our Part Details page. You can also find images and similar parts to BQ25700AEVM-732 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ25700AEVM-732 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ25700AEVM-732 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ25700AEVM-732 fall under?
The BQ25700AEVM-732 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ25700AEVM-732 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ25700AEVM-732 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ25700AEVM-732 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ25700AEVM-732 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ25700AEVM-732.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ25700AEVM-732 often in real-time on the comparison pages.
What if I can't find stock of BQ25700AEVM-732?
You can fill out our help required form which you can use to request a quote for BQ25700AEVM-732 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.